Philips logo

Philips SWF1310 6-PinM/4-Pin M Connectors 0.9 m/3 ft Firewire IEEE 1394a Cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13117
Info modified on:
14 Mar 2024, 17:29:36
Short summary description Philips SWF1310 6-PinM/4-Pin M Connectors 0.9 m/3 ft Firewire IEEE 1394a Cable:

Philips SWF1310 6-PinM/4-Pin M Connectors 0.9 m/3 ft Firewire IEEE 1394a Cable, FireWire 400 (IEEE 1394/IEEE 1394a), 6-p, 4-p, Black, Male/Male, 400 Mbit/s

Long summary description Philips SWF1310 6-PinM/4-Pin M Connectors 0.9 m/3 ft Firewire IEEE 1394a Cable:

Philips SWF1310 6-PinM/4-Pin M Connectors 0.9 m/3 ft Firewire IEEE 1394a Cable. Cable type: FireWire 400 (IEEE 1394/IEEE 1394a), Connector 1: 6-p, Connector 2: 4-p. Cable length: 0.9 m. Quantity per pack: 1 pc(s), Package width: 165 mm, Package height: 25 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.