Philips Fiber optic cable SWA6731/10, TOSLINK, Male, TOSLINK, Male, 0.75 m, Black
Philips Fiber optic cable SWA6731/10. Connector 1: TOSLINK, Connector 1 gender: Male, Connector 2: TOSLINK, Connector 2 gender: Male, Cable length: 0.75 m, Product colour: Black