Philips logo

Philips SWA6305 1,5 m Digital coax cable

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20509
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips SWA6305 1,5 m Digital coax cable:

Philips SWA6305 1,5 m Digital coax cable, 1.5 m, RCA, RCA, Black

Long summary description Philips SWA6305 1,5 m Digital coax cable:

Philips SWA6305 1,5 m Digital coax cable. Cable length: 1.5 m, Connector 1: RCA, Connector 2: RCA. Package width: 165 mm, Package height: 60 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.