Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Stereo adapter SWA4550S/10

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stereo adapter SWA4550S/10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWA4550S/10
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581515423
Category
Small device which is connected to a cable to change from male to female connections or vice-versa.
Cable Interface/Gender Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37386
This statistic is based on the 91603 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89561 free Open Icecat users.
Info modified on: 07 Nov 2019 08:09:11
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Stereo adapter SWA4550S/10 :
The short editorial description of Philips Stereo adapter SWA4550S/10

Experience quality sound. With this stereo adapter. 6.35 mm(M) - 3.5 mm(F)
More>>>
Philips Stereo adapter SWA4550S/10:
The official marketing text of Philips Stereo adapter SWA4550S/10 as supplied by the manufacturer

Depend on this adapter to provide you with a reliable audio connection between components. Turns a 3.5mm headphone jack into a 6.35 mm. plug.
- Enjoy quality sound
- Easy installation
- Environmentally friendly

Short summary description Philips Stereo adapter SWA4550S/10:
This short summary of the Philips Stereo adapter SWA4550S/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Stereo adapter SWA4550S/10, 3.5mm, 6.35mm, Male/Female, Gray

Long summary description Philips Stereo adapter SWA4550S/10:
This is an auto-generated long summary of Philips Stereo adapter SWA4550S/10 based on the first three specs of the first five spec groups.

Philips Stereo adapter SWA4550S/10. Connector 1: 3.5mm, Connector 2: 6.35mm, Connector gender: Male/Female. Product colour: Gray

Ports & interfaces
Connector 1 *
This is the first connector in the device.
3.5mm
Connector 2 *
This is the second connector in the device.
6.35mm
Connector gender *
To distinguish parts on a cable interface, connectors are grouped under genders. Sockets or jacks are considered to be female whilst plugs are referred to as male.
Male/Female
Performance
Product colour *
The colour e.g. red, blue, green, black, white.
Gray
Packaging data
EAN/UPC/GTIN (packaging)
8712581515423
Package weight
0.015 kg
Packaging net weight
0.005 kg
Packaging tare weight
The weight of the packaging materials without content. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
0.01 kg
Logistics data
Shipping (inner) case GTIN (EAN/UPC)
8712581515447
Master (outer) case GTIN (EAN/UPC)
8712581 515430
Other features
Number of products included
The number of products that are included in the package.
1 pc(s)
Inner carton
Gross weight inner carton
0.123 kg
Net weight inner carton
0.03 kg
Quantity inner carton
6 pc(s)
Tare weight inner carton
The weight of the inner carton. The gross weight minus the net weight equals the tare weight.
0.093 kg
Height (cm) inner carton
10.1 cm
Length (cm) inner carton
16.5 cm
Width (cm) inner carton
7.3 cm
Outer carton
Gross weight of outer carton
0.963 kg
Net weight of outer carton
0.18 kg
Quantity outer carton
36 pc(s)
Tare weight outer carton
The weight of the outer carton. The gross weight minus the net weight equals the tare weight.
0.783 kg
Height (cm) outer carton
22.8 cm
Length (cm) outer carton
23.5 cm
Width (cm) outer carton
17.8 cm
Customer service details
Array