location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Stereo Y cable SWA4527S/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stereo Y cable SWA4527S/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWA4527S/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0871258151598 show
Category: Audio Cables Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18844
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Stereo Y cable SWA4527S/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.5 m
  • - 3.5mm Male
  • - 2 x RCA Male
  • - Plug and Play
  • - Grey
Long product name Philips Stereo Y cable SWA4527S/10 :
The long product name of Philips Stereo Y cable SWA4527S/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Experience quality sound. With this stereo "Y" cable. 1,5 m 3.5 mm(M) - 2 RCA(M)
More>>>
Philips Stereo Y cable SWA4527S/10:
The official description of Philips Stereo Y cable SWA4527S/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Depend on this cable to provide you with a reliable audio connection between components. Connects audio component to receiver/extension speakers.
- Enjoy quality sound
- Easy installation
- Enjoy extended durability
- Environmentally friendly

Short summary description Philips Stereo Y cable SWA4527S/10:
This short summary of the Philips Stereo Y cable SWA4527S/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Stereo Y cable SWA4527S/10, 3.5mm, Male, 2 x RCA, Male, 1.5 m, Grey

Long summary description Philips Stereo Y cable SWA4527S/10:
This is an auto-generated long summary of Philips Stereo Y cable SWA4527S/10 based on the first three specs of the first five spec groups.

Philips Stereo Y cable SWA4527S/10. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 2 x RCA, Connector 2 gender: Male, Connector contacts plating: Gold, Cable length: 1.5 m, Product colour: Grey

Features
Cable length *
1.5 m
Connector 1 *
3.5mm
Connector 1 gender *
Male
Connector 2 *
2 x RCA
Connector 2 gender *
Male
Connector contacts plating
Gold
Product colour *
Grey
Plug and Play
Yes
Packaging data
Quantity per pack
1 pc(s)
Package width
8.8 mm
Package depth
1.6 mm
Package height
240 mm
Package type
Blister
Other features
EAN/UPC/GTIN (packaging)
87 12581 51598 0
Gross weight inner carton
0.292 kg
Gross weight of outer carton
2.077 kg
Height (cm) inner carton
7 cm
Other features
Height (cm) outer carton
16.6 cm
Length (cm) inner carton
24.8 cm
Length (cm) outer carton
31.8 cm
Net weight inner carton
0.152 kg
Package weight
0.061 kg
Net weight of outer carton
0.912 kg
Packaging tare weight
0.023 kg
Packaging net weight
0.038 kg
Quantity inner carton
4 pc(s)
Quantity outer carton
24 pc(s)
Tare weight inner carton
0.14 kg
Tare weight outer carton
1.165 kg
Width (cm) inner carton
9.9 cm
Width (cm) outer carton
26.7 cm
Logistics data
Master (outer) case GTIN (EAN/UPC)
87 12581 51602 4
Shipping (inner) case GTIN (EAN/UPC)
87 12581 51606 2