Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Digital audio cable SWA4201S/10

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Digital audio cable SWA4201S/10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWA4201S/10
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581516642
Category Audio Cables
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54713
This statistic is based on the 91317 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 89246 free Open Icecat users.
Info modified on: 07 Nov 2019 09:29:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Digital audio cable SWA4201S/10 :
The short editorial description of Philips Digital audio cable SWA4201S/10

Experience superior sound. With this digital audio cable. 1,5 m.
More>>>
Philips Digital audio cable SWA4201S/10:
The official marketing text of Philips Digital audio cable SWA4201S/10 as supplied by the manufacturer

Depend on this cable to provide you with quality sound. Provides the best connection for transferring digital audio signals between components.
- Enjoy quality sound
- Easy installation
- Enjoy extended durability
- Environmentally friendly

Short summary description Philips Digital audio cable SWA4201S/10:
This short summary of the Philips Digital audio cable SWA4201S/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Digital audio cable SWA4201S/10, RCA, RCA, 1.5 m, Gray

Long summary description Philips Digital audio cable SWA4201S/10:
This is an auto-generated long summary of Philips Digital audio cable SWA4201S/10 based on the first three specs of the first five spec groups.

Philips Digital audio cable SWA4201S/10. Connector 1: RCA, Connector 2: RCA, Connector contacts plating: Gold, Cable length: 1.5 m, Product colour: Gray

Features
Cable length *
How long the cable is.
1.5 m
Connector 1 *
This is the first connector in the device.
RCA
Connector 2 *
This is the second connector in the device.
RCA
Product colour *
The colour e.g. red, blue, green, black, white.
Gray
Connector gender
To distinguish parts on a cable interface, connectors are grouped under genders. Sockets or jacks are considered to be female whilst plugs are referred to as male.
Male/Male
Connector contacts plating
What the connector contacts are covered with (layer on top).
Gold
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Packaging data
Quantity per pack
1 pc(s)
Package width
The distance from one side of the packaging to the other.
8.9 mm
Package depth
The distance from the front to the back of the packaging.
1.5 mm
Package height
The distance from the top to the bottom of the packaging.
23.9 mm
Package type
The type of product package e.g. box.
Blister
Other features
Material
The material from which a thing is or can be made e.g. wood, plastic.
PVC
EAN/UPC/GTIN (packaging)
87 12581 51664 2
Package weight
0.062 kg
Gross weight inner carton
0.296 kg
Gross weight of outer carton
2.101 kg
Other features
Height (cm) inner carton
7.1 cm
Height (cm) outer carton
16.5 cm
Length (cm) inner carton
24.9 cm
Length (cm) outer carton
31.8 cm
Net weight inner carton
0.156 kg
Net weight of outer carton
0.936 kg
Packaging tare weight
The weight of the packaging materials without content. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
0.023 kg
Packaging net weight
0.039 kg
Quantity inner carton
4 pc(s)
Quantity outer carton
24 pc(s)
Tare weight inner carton
The weight of the inner carton. The gross weight minus the net weight equals the tare weight.
0.14 kg
Tare weight outer carton
The weight of the outer carton. The gross weight minus the net weight equals the tare weight.
1.165 kg
Width (cm) inner carton
9.9 cm
Width (cm) outer carton
26.7 cm
Logistics data
Master (outer) case GTIN (EAN/UPC)
87 12581 51669 7
Shipping (inner) case GTIN (EAN/UPC)
87 12581 51674 1
Country Distributor
Belgium 1 distributor(s)
Customer service details
Array
X