Philips logo

Philips SWA3725 25 ft Subwoofer Cable

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19342
Info modified on:
11 Oct 2018, 20:22:57
Short summary description Philips SWA3725 25 ft Subwoofer Cable:

Philips SWA3725 25 ft Subwoofer Cable, 1 pc(s), 177 mm, 53 mm, 17.7 x 27.9 x 5.3 mm, 0.40 kg, 2.45 kg

Long summary description Philips SWA3725 25 ft Subwoofer Cable:

Philips SWA3725 25 ft Subwoofer Cable. Quantity per pack: 1 pc(s). Package width: 177 mm, Package height: 53 mm. Package dimensions (WxDxH): 17.7 x 27.9 x 5.3 mm, Package weight: 0.40 kg, Gross weight of outer carton: 2.45 kg. Packaging tare weight: 0.06 kg, Packaging net weight: 0.34 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.