Philips logo

Philips SWA3566W 6 ft Digital Audio Cable

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34189
Info modified on:
14 Mar 2024, 19:50:42
Short summary description Philips SWA3566W 6 ft Digital Audio Cable:

Philips SWA3566W 6 ft Digital Audio Cable, RCA, Male, RCA, Male, 1.86 m, Metallic

Long summary description Philips SWA3566W 6 ft Digital Audio Cable:

Philips SWA3566W 6 ft Digital Audio Cable. Connector 1: RCA, Connector 1 gender: Male, Connector 2: RCA, Connector 2 gender: Male, Cable material: Copper, Connector contacts plating: Gold, Cable length: 1.86 m, Product colour: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.