Philips logo

Philips SWA3523 3.0 m Stereo audio cable

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10867
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips SWA3523 3.0 m Stereo audio cable:

Philips SWA3523 3.0 m Stereo audio cable, 2 x RCA, Male, 2 x RCA, Male, 3 m, Metallic

Long summary description Philips SWA3523 3.0 m Stereo audio cable:

Philips SWA3523 3.0 m Stereo audio cable. Connector 1: 2 x RCA, Connector 1 gender: Male, Connector 2: 2 x RCA, Connector 2 gender: Male, Cable material: Copper, Connector contacts plating: Gold, Cable length: 3 m, Product colour: Metallic

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.