location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Audio Cable SWA3161W/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Audio Cable SWA3161W/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SWA3161W/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581392543
Category: Audio Cables Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Audio Cable SWA3161W/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 3.5 mm (M) - 2 RCA (M)
  • - 1.5 m
Long product name Philips Audio Cable SWA3161W/10 :
The long product name of Philips Audio Cable SWA3161W/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Stereo Y cable, 1.5m
More>>>
Philips Audio Cable SWA3161W/10:
The official description of Philips Audio Cable SWA3161W/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Experience a new level of listening while transferring audio signals between your components. Superior construction delivers improved sound performance.

Enjoy better audio quality
- 24 carat gold-plated connectors optimize signal

Protects against signal loss
- Copper braided reinforced aluminum shielding

Easy installation
- Color coded connectors for instant recognition
- Non-slip ergonomic grip for easy use
- Plug and play for easy use

Enjoy extended durability
- Molded plug for secure connections
- Flexible PVC jacket
- Rubber strain relief

Short summary description Philips Audio Cable SWA3161W/10:
This short summary of the Philips Audio Cable SWA3161W/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Audio Cable SWA3161W/10, 3.5mm, Male, 2 x RCA, Male, 1.5 m, Grey

Long summary description Philips Audio Cable SWA3161W/10:
This is an auto-generated long summary of Philips Audio Cable SWA3161W/10 based on the first three specs of the first five spec groups.

Philips Audio Cable SWA3161W/10. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 2 x RCA, Connector 2 gender: Male, Connector contacts plating: Copper, Cable length: 1.5 m, Product colour: Grey

Features
Cable length *
1.5 m
Connector 1 *
3.5mm
Connector 1 gender *
Male
Connector 2 *
2 x RCA
Connector 2 gender *
Male
Connector contacts plating
Copper
Product colour *
Grey
Jacket material
Polyvinyl chloride (PVC)
Features
Plug and Play
Yes
Packaging data
Weight
140 g
Package width
90 mm
Package depth
25 mm
Package height
285 mm
Package weight
260 g
Package type
Blister