Philips Digital audio cable SWA2569W/10, RCA, Male, RCA, Male, 5 m, Black
Philips Digital audio cable SWA2569W/10. Connector 1: RCA, Connector 1 gender: Male, Connector 2: RCA, Connector 2 gender: Male, Cable length: 5 m, Product colour: Black