Philips logo

Philips SWA2568W 3.5 mm (M) - 3.5 mm (F) Headphone extension plugs

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41068
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWA2568W 3.5 mm (M) - 3.5 mm (F) Headphone extension plugs:

Philips SWA2568W 3.5 mm (M) - 3.5 mm (F) Headphone extension plugs, 3.5 mm, Black, Male/Female, Straight, Nickel, 20 g

Long summary description Philips SWA2568W 3.5 mm (M) - 3.5 mm (F) Headphone extension plugs:

Philips SWA2568W 3.5 mm (M) - 3.5 mm (F) Headphone extension plugs. Connector(s): 3.5 mm, Product colour: Black, Connector gender: Male/Female. Weight: 20 g, Width: 95 mm, Depth: 115 mm. Quantity per pack: 2 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.