Philips logo

Philips SWA2535W 5 m 6.3 mm (M) - 6.3 mm (F) Coiled Headphone extension cable

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19089
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWA2535W 5 m 6.3 mm (M) - 6.3 mm (F) Coiled Headphone extension cable:

Philips SWA2535W 5 m 6.3 mm (M) - 6.3 mm (F) Coiled Headphone extension cable, 6.35mm, Male, 3.5mm, Female, 3 m, Black

Long summary description Philips SWA2535W 5 m 6.3 mm (M) - 6.3 mm (F) Coiled Headphone extension cable:

Philips SWA2535W 5 m 6.3 mm (M) - 6.3 mm (F) Coiled Headphone extension cable. Connector 1: 6.35mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Female, Cable material: Copper, Connector contacts plating: Nickel, Cable length: 3 m, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.