Philips Headphone extension cable SWA2535/10, 6.35mm, Male, 6.35mm, Female, 5 m, Black
Philips Headphone extension cable SWA2535/10. Connector 1: 6.35mm, Connector 1 gender: Male, Connector 2: 6.35mm, Connector 2 gender: Female, Connector contacts plating: Nickel, Magnetically shielded, Cable length: 5 m, Product colour: Black