Philips Headphone extension cable SWA2531/10, 3.5mm, Male, 3.5mm, Female, 5 m, Black
Philips Headphone extension cable SWA2531/10. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Female, Cable length: 5 m, Product colour: Black