Philips Stereo Y cable SWA2527W/10, 3.5mm, Male, 2 x RCA, Male, 1.5 m, Black
Philips Stereo Y cable SWA2527W/10. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 2 x RCA, Connector 2 gender: Male, Cable length: 1.5 m, Product colour: Black