Philips Stereo audio cable SWA2524W/10, 2 x RCA, Male, 2 x RCA, Male, 5 m, Black
Philips Stereo audio cable SWA2524W/10. Connector 1: 2 x RCA, Connector 1 gender: Male, Connector 2: 2 x RCA, Connector 2 gender: Male, Connector contacts plating: Nickel, Cable length: 5 m, Product colour: Black