Philips logo

Philips SWA2520 3.0 m 3.5 mm(M) - 2 RCA(M) Stereo Y cable

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31836
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SWA2520 3.0 m 3.5 mm(M) - 2 RCA(M) Stereo Y cable:

Philips SWA2520 3.0 m 3.5 mm(M) - 2 RCA(M) Stereo Y cable, 2 x RCA, Male, 3.5mm, Male, 3 m, Black

Long summary description Philips SWA2520 3.0 m 3.5 mm(M) - 2 RCA(M) Stereo Y cable:

Philips SWA2520 3.0 m 3.5 mm(M) - 2 RCA(M) Stereo Y cable. Connector 1: 2 x RCA, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Male, Cable material: Copper, Connector contacts plating: Copper, Cable length: 3 m, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.