Philips logo

Philips SWA2510 1,5 m 3.5 mm (F) - 2 RCA (M) Stereo Y cable

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14688
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips SWA2510 1,5 m 3.5 mm (F) - 2 RCA (M) Stereo Y cable:

Philips SWA2510 1,5 m 3.5 mm (F) - 2 RCA (M) Stereo Y cable, 3.5mm, Male, 2 x RCA, Female, 1.5 m, Black

Long summary description Philips SWA2510 1,5 m 3.5 mm (F) - 2 RCA (M) Stereo Y cable:

Philips SWA2510 1,5 m 3.5 mm (F) - 2 RCA (M) Stereo Y cable. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 2 x RCA, Connector 2 gender: Female, Connector contacts plating: Nickel, Cable length: 1.5 m, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.