Philips logo

Philips SWA2162 6 ft 3.5 mm(M) - 3.5 mm(M) Stereo Dubbing Cable

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12679
Info modified on:
14 Mar 2024, 17:41:32
Short summary description Philips SWA2162 6 ft 3.5 mm(M) - 3.5 mm(M) Stereo Dubbing Cable:

Philips SWA2162 6 ft 3.5 mm(M) - 3.5 mm(M) Stereo Dubbing Cable, 3.5mm, Male, 3.5mm, Male, 1.8 m, Grey

Long summary description Philips SWA2162 6 ft 3.5 mm(M) - 3.5 mm(M) Stereo Dubbing Cable:

Philips SWA2162 6 ft 3.5 mm(M) - 3.5 mm(M) Stereo Dubbing Cable. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Male, Cable material: Copper, Connector contacts plating: Nickel, Cable length: 1.8 m, Product colour: Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.