Philips SWA2089NB RCA (M)-2 RCA (F) Stereo Y adapter, 2 x RCA, Male, RCA, Male, Copper, Black
Philips SWA2089NB RCA (M)-2 RCA (F) Stereo Y adapter. Connector 1: 2 x RCA, Connector 1 gender: Male, Connector 2: RCA, Connector 2 gender: Male, Cable material: Copper, Connector contacts plating: Nickel, Product colour: Black