Philips logo

Philips SWA2088 Audio Wall speaker jack

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45435
Info modified on:
14 Mar 2024, 17:40:50
Short summary description Philips SWA2088 Audio Wall speaker jack:

Philips SWA2088 Audio Wall speaker jack, Wall, Beige, Wall, 80 g, 1 pc(s), 197 mm

Long summary description Philips SWA2088 Audio Wall speaker jack:

Philips SWA2088 Audio Wall speaker jack. Placement: Wall, Product colour: Beige, Mounting type: Wall. Weight: 80 g. Quantity per box: 1 pc(s), Package depth: 197 mm, Package height: 25 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.