Philips logo

Philips SWA2084 4 in 2 RCA (M) - 2 RCA (F) Stereo Y cable

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10230
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips SWA2084 4 in 2 RCA (M) - 2 RCA (F) Stereo Y cable:

Philips SWA2084 4 in 2 RCA (M) - 2 RCA (F) Stereo Y cable, RCA, Male, 2 x RCA, Female, Copper, Black

Long summary description Philips SWA2084 4 in 2 RCA (M) - 2 RCA (F) Stereo Y cable:

Philips SWA2084 4 in 2 RCA (M) - 2 RCA (F) Stereo Y cable. Connector 1: RCA, Connector 1 gender: Male, Connector 2: 2 x RCA, Connector 2 gender: Female, Cable material: Copper, Connector contacts plating: Nickel, Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.