Philips SWA2081 Speaker wall plate kit, Wall, White, Wall, 80 g, 1 pc(s), 197 mm
Philips SWA2081 Speaker wall plate kit. Placement: Wall, Product colour: White, Mounting type: Wall. Weight: 80 g. Quantity per box: 1 pc(s), Package depth: 197 mm, Package height: 25 mm