Philips logo

Philips SVC2560 Anti-static Cleaning wipes

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17160
Info modified on:
14 Mar 2024, 17:13:07
Short summary description Philips SVC2560 Anti-static Cleaning wipes:

Philips SVC2560 Anti-static Cleaning wipes, Equipment cleansing dry cloths, LCD/TFT/Plasma, 0.30 kg, 80 mm, 165 mm, 1 pc(s)

Long summary description Philips SVC2560 Anti-static Cleaning wipes:

Philips SVC2560 Anti-static Cleaning wipes. Product type: Equipment cleansing dry cloths, Proper use: LCD/TFT/Plasma. Package weight: 0.30 kg, Package width: 80 mm, Package height: 165 mm. Quantity per box: 1 pc(s). Gross weight inner carton: 1.74 kg, Gross weight of outer carton: 25 kg, Height (cm) inner carton: 19 cm. Quantity inner carton: 6 pc(s), Quantity outer carton: 72 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.