Product Brochure/Datasheet
(0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips SSC5001/05 user manual
(0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet
(0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide
(5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Wireless AudioBoost TV headphones SSC5001/05
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 15 mm drivers/closed-back
- - In-ear
Long product name Philips Wireless AudioBoost TV headphones SSC5001/05
:
The long product name of Philips Wireless AudioBoost TV headphones SSC5001/05. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
15 - 21000 Hz, 16 Ohm, 125 dB (1 kHz), 15 mm, 50 mA, 180 g
More>>>
Philips Wireless AudioBoost TV headphones SSC5001/05:
The official description of Philips Wireless AudioBoost TV headphones SSC5001/05 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Hear your TV louder and more clearly without disturbing others with the lightweight SSC5001 wireless AudioBoost TV headphones. Auto on/off and auto channel selection functions make life even more convenient.
Designed for convenience
- Compatible with all TVs with optical and 3.5 mm audio input
- Plug & play design for easy setup
- Suitable for use with glasses and 3 eartips for comfort
Perfect listening experience
- 15 mm neodymium drivers deliver clear and loud sound
- Digital Wireless connection for interference-free listening
- Left/right controls for a personalised experience
- Three equaliser options to suit your sound preference
- Ambient mode to amplify voices for better conversations
- High sound output enables you to hear louder and better
Ease of use
- Auto switch on/off when headphones are worn/removed
- Auto tune the ideal connection
- Never run out of battery with the extra rechargeable battery.
Short summary description Philips Wireless AudioBoost TV headphones SSC5001/05:
This short summary of the Philips Wireless AudioBoost TV headphones SSC5001/05 data-sheet is auto-generated and uses the product title and the first six key specs.
Philips Wireless AudioBoost TV headphones SSC5001/05, Wireless, 15 - 21000 Hz, 180 g, Headphones, Black
Long summary description Philips Wireless AudioBoost TV headphones SSC5001/05:
This is an auto-generated long summary of Philips Wireless AudioBoost TV headphones SSC5001/05 based on the first three specs of the first five spec groups.
Philips Wireless AudioBoost TV headphones SSC5001/05. Product type: Headphones. Connectivity technology: Wireless. Headphone frequency: 15 - 21000 Hz. Wireless range: 50 m. Weight: 180 g. Product colour: Black