location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Prestigo SRU8112 Remote Control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Prestigo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRU8112 Remote Control
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRU8112/27
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585157590 show
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 208981
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:49:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Prestigo SRU8112 Remote Control
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Interface: IR Wireless
  • - Remote control proper use: DVD/Blu-ray, DVDR-HDD, DVR, SAT, TV, VCR
  • - Black, Silver
  • - Press buttons Backlight buttons
  • - Buttons quantity: 59
  • - Maximum range: 10 m
  • - Alkaline
Long product name Philips Prestigo SRU8112 Remote Control :
The long product name of Philips Prestigo SRU8112 Remote Control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Prestigo - 2.0" LCD, 3 x AA / LR6 Alkaline, 10m, 19kHz - 455 kHz
More>>>
Philips Prestigo SRU8112 Remote Control:
The official description of Philips Prestigo SRU8112 Remote Control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easily select your favorite channels with our color icon-based universal remote! Blending technology and convenience, the Prestigo SRU8112 provides direct access buttons to your TV channels as well as big buttons for ease of use.

Single control solution for most devices & brands
- Extensive infrared code database for most devices & brands
- Extensive library of channel icons for easy selection
- Control up to 12 devices out of choice of 24

Quick and easy set-up
- No manual needed for setup
- Convenient IR learning from another remote
- Easily add and label extra functionality

Smart intuitive use
- Activities to control multiple devices with one button press
- Big buttons increase operability and readability
- Selection buttons conveniently located next to screen
- Easy-to-read 5.1 cm (2.0") color LCD display.

Short summary description Philips Prestigo SRU8112 Remote Control:
This short summary of the Philips Prestigo SRU8112 Remote Control data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Prestigo SRU8112 Remote Control, DVD/Blu-ray, DVDR-HDD, DVR, SAT, TV, VCR, IR Wireless, Press buttons, Built-in display, Black, Silver

Long summary description Philips Prestigo SRU8112 Remote Control:
This is an auto-generated long summary of Philips Prestigo SRU8112 Remote Control based on the first three specs of the first five spec groups.

Philips Prestigo SRU8112 Remote Control. Remote control proper use: DVD/Blu-ray, DVDR-HDD, DVR, SAT, TV, VCR, Interface: IR Wireless. Maximum range: 10 m. Input type: Press buttons, Buttons quantity: 59, Backlight buttons. Built-in display

Design
Interface *
IR Wireless
Remote control proper use *
DVD/Blu-ray, DVDR-HDD, DVR, SAT, TV, VCR
Product colour *
Black, Silver
Input type *
Press buttons
Buttons quantity
59
Backlight buttons *
Yes
Display
Built-in display
Yes
Display
LCD
Display diagonal
5.08 cm (2")
Performance
Maximum range *
10 m
Transmission angle
90°
Transmitting LEDs
2
Battery
Rechargeable *
No
Battery technology
Alkaline
Battery type
AA
Number of batteries supported
3
Auto power off
Yes
Weight & dimensions
Weight
152 g
Packaging data
Quantity per pack
1 pc(s)
Package width
160 mm
Package depth
46 mm
Package height
322 mm
Package weight
360 g
Package type
Blister
Indication
Battery low indication
Yes
Technical details
Package net weight
152 g
Other features
Carrier frequency range
19 - 455 kHz
Languages in manual
EN/FR/ES
Learning IR codes
Yes
Quantity inner carton
3 pc(s)
Quantity outer carton
6 pc(s)
Number of activities
26
Number of products included
1 pc(s)
Channel icon library
500
Display language
EN/FR/DE/ES
EAN/UPC/GTIN (packaging)
609585157590
Programmable channel icons
100
Programmable macros
Yes
Package tare weight
208 g
Logistics data
Master (outer) case tare weight
3.01 kg
Shipping (inner) case net weight
456 g
Shipping (inner) case tare weight
744 g
Master (outer) case width
305 mm
Master (outer) case length
345 mm
Master (outer) case gross weight
3.92 kg
Master (outer) case net weight
912 g
Master (outer) case GTIN (EAN/UPC)
20609585157594
Shipping (inner) case width
14.5 cm
Shipping (inner) case length
33 cm
Shipping (inner) case height
16.5 cm
Shipping (inner) case gross weight
1.2 kg
Shipping (inner) case GTIN (EAN/UPC)
10609585157597