Philips logo

Philips SRU6061 Universal Remote Control

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37752
Info modified on:
15 Aug 2023, 11:30:51
Short summary description Philips SRU6061 Universal Remote Control:

Philips SRU6061 Universal Remote Control, CD/MD, DVD/Blu-ray, DVR, SAT, TV, VCR, IR Wireless, Press buttons, Black, Silver

Long summary description Philips SRU6061 Universal Remote Control:

Philips SRU6061 Universal Remote Control. Remote control proper use: CD/MD, DVD/Blu-ray, DVR, SAT, TV, VCR, Interface: IR Wireless. Number of devices supported: 6. Input type: Press buttons

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.