location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SRU5170/86 remote control

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SRU5170/86
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRU5170/86
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581313241
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:33:47
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SRU5170/86 remote control :
The long product name of Philips SRU5170/86 remote control. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Universal Remote Control 7-in-1: Operates more than 1000 brands
More>>>
Philips SRU5170/86 remote control:
The official description of Philips SRU5170/86 remote control as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your devices are more easily and quickly installed using the new SRU5170! The combination of an LCD display with guided information and a simplified quick start guide, ensure your remote is set up properly in no time!

Single control solution for most devices and brands
- 7in1 controller for your home entertainment equipment.
- Easily add and label extra functionality.
- Ready for use with Philips equipment.

Quick and easy set-up
- Simplified quick start guide for fast guided setup.
- Convenient IR learning from another remote.
- URC support service via dedicated website.

Great convenience
- Ergonomic shape enables comfortable control.
- LCD screen with backlighting for convenience in the dark.
- Battery low indication shows when to refresh batteries.

Short summary description Philips SRU5170/86 remote control:
This short summary of the Philips SRU5170/86 remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SRU5170/86, 10 m, 90°, AAA, 157 mm, 33 mm, 30.4 cm

Long summary description Philips SRU5170/86 remote control:
This is an auto-generated long summary of Philips SRU5170/86 remote control based on the first three specs of the first five spec groups.

Philips SRU5170/86. Maximum range: 10 m. Buttons quantity: 40

Design
Buttons quantity
40
Performance
Maximum range *
10 m
Transmission angle
90°
Plug and Play
Yes
Transmitting LEDs
1
Battery
Battery type
AAA
Number of batteries supported
2
Packaging data
Package width
157 mm
Package height
33 mm
Packaging data
Package length
30.4 cm
Other features
Learning frequency range
20 - 70 kHz
Carrier frequency range
24 - 55 kHz
12 NC code
908210006487
Battery life
1 year(s)
EAN/UPC/GTIN
87 10895 93605 7
Learning IR codes
Yes
Quantity outer carton
6 pc(s)
Logistics data
Master (outer) case width
151 mm
Master (outer) case length
312 mm
Master (outer) case GTIN (EAN/UPC)
87 10895 93606 4