Philips logo

Philips Universal Remote Control SRU5060/87

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20605
Info modified on:
14 Mar 2024, 17:24:25
Short summary description Philips Universal Remote Control SRU5060/87:

Philips Universal Remote Control SRU5060/87, CD/MD, DVD/Blu-ray, SAT, TV, VCR, IR Wireless, Press buttons, Silver

Long summary description Philips Universal Remote Control SRU5060/87:

Philips Universal Remote Control SRU5060/87. Remote control proper use: CD/MD, DVD/Blu-ray, SAT, TV, VCR, Interface: IR Wireless. Maximum range: 10 m. Input type: Press buttons, Buttons quantity: 40. Teletext function

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.