Philips logo

Philips Universal Remote Control SRU5030/87

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37505
Info modified on:
14 Mar 2024, 18:29:23
Short summary description Philips Universal Remote Control SRU5030/87:

Philips Universal Remote Control SRU5030/87, DVD/Blu-ray, TV, VCR, IR Wireless, Press buttons, Silver

Long summary description Philips Universal Remote Control SRU5030/87:

Philips Universal Remote Control SRU5030/87. Remote control proper use: DVD/Blu-ray, TV, VCR, Interface: IR Wireless. Number of devices supported: 1, Maximum range: 33 m. Input type: Press buttons, Buttons quantity: 42

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.