Philips Universal Remote Control SRU5020/87, DVD/Blu-ray, TV, VCR, IR Wireless, Press buttons, Silver
Philips Universal Remote Control SRU5020/87. Remote control proper use: DVD/Blu-ray, TV, VCR, Interface: IR Wireless. Maximum range: 10 m. Input type: Press buttons, Buttons quantity: 42. Teletext function