Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Universal TV zapper SpongeBob remote control

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Remote Control TV zapper SpongeBob
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRU152/10
Category
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5812
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 04 Apr 2019 07:26:08
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Universal TV zapper SpongeBob remote control :
The short editorial description of Philips Universal TV zapper SpongeBob remote control

Universal Remote Control TV zapper SpongeBob
More>>>
Philips Universal TV zapper SpongeBob remote control:
The official marketing text of Philips Universal TV zapper SpongeBob remote control as supplied by the manufacturer

Kids' ideal companion

Universal remote control zapper, for easy TV zapping, regardless of brand.

Great convenience
- The perfect TV remote control with channel and volume controls
- Drop it, splash it and just keep on using it!
- Ready for use with Philips equipment

Quick and easy set-up
- Automatically searches for your equipment brand
- For questions and assistance call our URC service line
- URC support service via dedicated website

Short summary description Philips Universal TV zapper SpongeBob remote control:
This short summary of the Philips Universal TV zapper SpongeBob remote control data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Universal Remote Control TV zapper SpongeBob, 7 m, 90°, AAA, 24 - 55 kHz, GB/F/D/NL/DK/S/N/FIN/I/E/P/GR/PL, 148 x 28 x 280

Long summary description Philips Universal TV zapper SpongeBob remote control:
This is an auto-generated long summary of Philips Universal TV zapper SpongeBob remote control based on the first three specs of the first five spec groups.

Philips Universal Remote Control TV zapper SpongeBob. Maximum range: 7 m. Buttons quantity: 6

Design
Buttons quantity
The number of buttons that there are in/on the product.
6
Performance
Maximum range *
7 m
Transmission angle
90°
Transmitting LEDs
1
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AAA
Battery
Number of batteries supported
The number of batteries that can be used with the product.
2
Packaging content
Batteries included
Yes
Other features
Carrier frequency range
24 - 55 kHz
Splash proof
Yes
Languages in manual
GB/F/D/NL/DK/S/N/FIN/I/E/P/GR/PL
Blister dimensions (W x D x H)
148 x 28 x 280
Customer service details
X