location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Universal Remote Control SRU1020/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal Remote Control SRU1020/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRU1020/10 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895934909
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 137309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:24:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Universal Remote Control SRU1020/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2in1 for TV/DVD
Long product name Philips Universal Remote Control SRU1020/10 :
The long product name of Philips Universal Remote Control SRU1020/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Handy zapper. Operates more than 800 brands. 2in1 for TV/DVD.
More>>>
Philips Universal Remote Control SRU1020/10:
The official description of Philips Universal Remote Control SRU1020/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A simple and smart universal remote control for easy TV zapping through the channels and controlling your DVD or VCR regardless of brand.
- Great convenience
- Quick and easy set-up

Short summary description Philips Universal Remote Control SRU1020/10:
This short summary of the Philips Universal Remote Control SRU1020/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Universal Remote Control SRU1020/10, 10 m, 90°, CE Mark, AAA, 157 mm, 27 mm

Long summary description Philips Universal Remote Control SRU1020/10:
This is an auto-generated long summary of Philips Universal Remote Control SRU1020/10 based on the first three specs of the first five spec groups.

Philips Universal Remote Control SRU1020/10. Maximum range: 10 m. Buttons quantity: 14

Design
Buttons quantity
14
Performance
Maximum range *
10 m
Transmission angle
90°
Plug and Play
Yes
Transmitting LEDs
2
Certification
CE Mark
Battery
Battery type
AAA
Number of batteries supported
2
Packaging data
Package width
157 mm
Packaging data
Package height
27 mm
Package length
24.2 cm
Other features
Carrier frequency range
24 - 55 kHz
Frequency range
24 - 55 kHz
Splash proof
Yes
12 NC code
908210006422
EAN/UPC/GTIN
87 10895 93490 9
Quantity outer carton
6 pc(s)
Logistics data
Master (outer) case width
181 mm
Master (outer) case length
250 mm
Master (outer) case GTIN (EAN/UPC)
87 10895 93491 6