Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Remote Control SRP620/10

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Remote Control SRP620/10
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SRP620/10 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8710895863346
Category
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48978
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 18 Jul 2019 20:52:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Remote Control SRP620/10 :
The short editorial description of Philips Remote Control SRP620/10

Puts you back in charge of your TV.
More>>>
Philips Remote Control SRP620/10:
The official marketing text of Philips Remote Control SRP620/10 as supplied by the manufacturer

The ideal replacement for broken or lost Philips TV remote controls produced after 1980 (RC5 and 6).
- Ideal replacement for your old remote
- Great convenience
- Quick and easy set-up

Short summary description Philips Remote Control SRP620/10:
This short summary of the Philips Remote Control SRP620/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Remote Control SRP620/10, 7 m, 90°, CE Mark, AA, 148 x 280 x 28 mm, GB/F/E/D/NL/I/P/S/FIN

Long summary description Philips Remote Control SRP620/10:
This is an auto-generated long summary of Philips Remote Control SRP620/10 based on the first three specs of the first five spec groups.

Philips Remote Control SRP620/10. Maximum range: 7 m. Buttons quantity: 42

Design
Buttons quantity
The number of buttons that there are in/on the product.
42
Performance
Maximum range *
7 m
Transmission angle
90°
Transmitting LEDs
1
Certification
CE Mark
Battery
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Battery
Number of batteries supported
The number of batteries that can be used with the product.
2
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
148 x 280 x 28 mm
Splash proof
Yes
Languages in manual
GB/F/E/D/NL/I/P/S/FIN
Blister dimensions (W x D x H)
148 x 280 x 28
Customer service details
X