location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips LCD wall mount SQM6175/10

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LCD wall mount SQM6175/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SQM6175/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581495527
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 226064
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:52:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips LCD wall mount SQM6175/10
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 60 kg
  • - Wall
  • - Silver
Long product name Philips LCD wall mount SQM6175/10 :
The long product name of Philips LCD wall mount SQM6175/10. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD wall mount SQM6175
More>>>
Philips LCD wall mount SQM6175/10:
The official description of Philips LCD wall mount SQM6175/10 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This wall mount is designed for easy connection of cables and peripherals. However, do not exert excessive pulling force during connection. This may damage the product.
This wall mount is designed for use with the Philips TV models listed on the wall mount box. Mounting any other type or model of TV is a potential safety risk. Philips declines all liability resulting from the unauthorized use of this wall mount.

Short summary description Philips LCD wall mount SQM6175/10:
This short summary of the Philips LCD wall mount SQM6175/10 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips LCD wall mount SQM6175/10, 60 kg, Silver

Long summary description Philips LCD wall mount SQM6175/10:
This is an auto-generated long summary of Philips LCD wall mount SQM6175/10 based on the first three specs of the first five spec groups.

Philips LCD wall mount SQM6175/10. Maximum weight capacity: 60 kg. Distance to the wall (min): 5 cm. Product colour: Silver

Mounting
Maximum weight capacity *
60 kg
Mounting type *
Wall
Ergonomics
Distance to the wall (min)
5 cm
Design
Product colour *
Silver
Weight & dimensions
Weight
990 g
Packaging data
Package weight
1.48 kg
Other features
Package dimensions (WxDxH)
625 x 56 x 183 mm
Screen size compatibility
1066.8 - 1320.8 mm (42 - 52")