Philips logo

Philips LCD wall mount SQM6125/10

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191237
Info modified on:
21 Oct 2022, 10:32:10
Long product name Philips LCD wall mount SQM6125/10:

LCD wall mount

Philips LCD wall mount SQM6125/10:

Simply straight

Easy to mount and level your TV

This "Simply straight" TV wall mount enables you to always position your LCD TV straight on the wall. It is also light, robust, easy to manoeuvre and hassle free without the need for you to have accurate measurements during installation.

Extremely Reliable and Robust

- Supports devices weighing up to 40 kg

Safely Mount your Flat TV

- Designed for Philips 2009 TVs
- Screen sizes 32"- 37"/81-94 cm

Short summary description Philips LCD wall mount SQM6125/10:

Philips LCD wall mount SQM6125/10, 40 kg, Blue

Long summary description Philips LCD wall mount SQM6125/10:

Philips LCD wall mount SQM6125/10. Maximum weight capacity: 40 kg. Product colour: Blue

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.