location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SPR5540/10 surge protector White 5 AC outlet(s) 1.4 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPR5540/10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPR5540/10
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581368562
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74224
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SPR5540/10 surge protector White 5 AC outlet(s) 1.4 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 918 J 5 AC outlet(s)
  • - Cable length: 1.4 m
  • - White
Long product name Philips SPR5540/10 surge protector White 5 AC outlet(s) 1.4 m :
The long product name of Philips SPR5540/10 surge protector White 5 AC outlet(s) 1.4 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerSquid 5 outlets
More>>>
Philips SPR5540/10 surge protector White 5 AC outlet(s) 1.4 m:
The official description of Philips SPR5540/10 surge protector White 5 AC outlet(s) 1.4 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Home Theater/Computer Workstation Power Protection
918 J/36,000 Ampere

This surge protector offers flexible power. Engineered to be the most sophisticated and complete power multiplier, its flexible arms transform the static power strip into a dynamic power delivery device.

Built-in convenience
- 5 flexible outlets
- 1,4 m power cord
- Power indicator light
- Protection indicator light
- Right angle plug

Dependable protection
- V3 Advanced Surge Technology
- Power blocker
- 40 dB EMI/RFI noise filtration
- Master on/off switch

Ideal for home theater and computers
- Coax line protection
- Phone line protection

Short summary description Philips SPR5540/10 surge protector White 5 AC outlet(s) 1.4 m:
This short summary of the Philips SPR5540/10 surge protector White 5 AC outlet(s) 1.4 m data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SPR5540/10, 918 J, 5 AC outlet(s), White, 1.4 m, 171 mm, 483 mm

Long summary description Philips SPR5540/10 surge protector White 5 AC outlet(s) 1.4 m:
This is an auto-generated long summary of Philips SPR5540/10 surge protector White 5 AC outlet(s) 1.4 m based on the first three specs of the first five spec groups.

Philips SPR5540/10. Surge energy rating: 918 J, AC outlets quantity: 5 AC outlet(s). Product colour: White. Cable length: 1.4 m. Package width: 171 mm, Package height: 483 mm. Package length: 10.2 cm, Package weight: 1.579 kg

Power
Surge energy rating *
918 J
AC outlets quantity *
5 AC outlet(s)
Features
Product colour *
White
Weight & dimensions
Cable length *
1.4 m
Packaging data
Packaging net weight
1.420 kg
Package width
171 mm
Package height
483 mm
Other features
Telephone line protection
Yes
Audio/video line protection
Yes
Gross weight of outer carton
4.736 kg
Height (cm) outer carton
32.7 cm
Length (cm) outer carton
50.5 cm
Net weight of outer carton
4.26 kg
Package length
10.2 cm
Packaging tare weight
0.159 kg
Tare weight outer carton
0.476 kg
Width (cm) outer carton
19.1 cm
Package weight
1.579 kg
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 01:49:21
Uk has collected 1 expert review for Philips SPR5540/10 surge protector White 5 AC outlet(s) 1.4 m but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%