Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SPR5500 PowerSquid 5 outlets Surge protector

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPR5500 PowerSquid 5 outlets Surge protector
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPR5500/19
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8712581368722
Category
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byPhilips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32531
This statistic is based on the 88620 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86634 free Open Icecat users.
Info modified on: 07 Feb 2019 18:15:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SPR5500 PowerSquid 5 outlets Surge protector :
The short editorial description of Philips SPR5500 PowerSquid 5 outlets Surge protector

PowerSquid 5 outlets
More>>>
Philips SPR5500 PowerSquid 5 outlets Surge protector:
The official marketing text of Philips SPR5500 PowerSquid 5 outlets Surge protector as supplied by the manufacturer

General Purpose Power Protection
918 Joules/36,000 Ampere

This surge protector offers flexible power. Engineered to be the most sophisticated and complete power multiplier, its flexible arms transform the static power strip into a dynamic power delivery device.

Built-in convenience

- Power indicator light
- Protection indicator light
- Right angle plug
- 1 m power cord

Dependable protection
- V3 Advanced Surge Technology
- Power blocker
- 40 dB EMI/RFI noise filtration
- Master on/off switch

Ideal for office equipment, appliances and more
- 5 flexible outlets

Short summary description Philips SPR5500 PowerSquid 5 outlets Surge protector:
This short summary of the Philips SPR5500 PowerSquid 5 outlets Surge protector data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SPR5500 PowerSquid 5 outlets Surge protector, 918 J, 5 AC outlet(s), White, 1 m, 171 mm, 483 mm

Long summary description Philips SPR5500 PowerSquid 5 outlets Surge protector:
This is an auto-generated long summary of Philips SPR5500 PowerSquid 5 outlets Surge protector based on the first three specs of the first five spec groups.

Philips SPR5500 PowerSquid 5 outlets Surge protector. Surge energy rating: 918 J, AC outlets quantity: 5 AC outlet(s). Product colour: White. Cable length: 1 m. Package width: 171 mm, Package height: 483 mm. Package length: 10.2 cm, Package weight: 1.27 kg

Power
Surge energy rating *
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
918 J
AC outlets quantity *
The number of sockets in the device where AC electrical power can be connected.
5 AC outlet(s)
Features
Product colour *
The colour e.g. red, blue, green, black, white.
White
Weight & dimensions
Cable length *
How long the cable is.
1 m
Packaging data
Package width
The distance from one side of the packaging to the other.
171 mm
Package height
The distance from the top to the bottom of the packaging.
483 mm
Packaging net weight
1.111 kg
Other features
Package length
10.2 cm
Package weight
1.27 kg
Gross weight of outer carton
3.856 kg
Height (cm) outer carton
32.7 cm
Length (cm) outer carton
50.5 cm
Net weight of outer carton
3.333 kg
Packaging tare weight
The weight of the packaging materials without content. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
0.159 kg
Tare weight outer carton
The weight of the outer carton. The gross weight minus the net weight equals the tare weight.
0.523 kg
Width (cm) outer carton
19.1 cm
Customer service details
X