Philips logo

Philips SPP7355WA Resettable 10 outlets Surge protector

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32595
Info modified on:
10 Aug 2024, 09:58:37
Short summary description Philips SPP7355WA Resettable 10 outlets Surge protector:

Philips SPP7355WA Resettable 10 outlets Surge protector, 10 AC outlet(s), Black, Silver, 400 mm, 254 mm, 64 mm, 283 g

Long summary description Philips SPP7355WA Resettable 10 outlets Surge protector:

Philips SPP7355WA Resettable 10 outlets Surge protector. AC outlets quantity: 10 AC outlet(s). Product colour: Black, Silver. Package width: 400 mm, Package depth: 254 mm, Package height: 64 mm. Number of products included: 1 pc(s). Package weight: 1.293 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.