Philips logo

Philips SPP4302WA Expandable 16 outlets Surge protector

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18818
Info modified on:
14 Mar 2024, 19:27:37
Short summary description Philips SPP4302WA Expandable 16 outlets Surge protector:

Philips SPP4302WA Expandable 16 outlets Surge protector, 5000 J, 12 AC outlet(s), Black, 70 dB, 2.4 m, 229 mm

Long summary description Philips SPP4302WA Expandable 16 outlets Surge protector:

Philips SPP4302WA Expandable 16 outlets Surge protector. Surge energy rating: 5000 J, AC outlets quantity: 12 AC outlet(s). Product colour: Black, EMI/RFI noise filtering: 70 dB. Cable length: 2.4 m. Package width: 229 mm, Package depth: 419 mm, Package height: 84 mm. Number of products included: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.