Philips logo

Philips SPP4153WA Home theater 8 outlets Surge protector

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18409
Info modified on:
14 Mar 2024, 19:01:36
Short summary description Philips SPP4153WA Home theater 8 outlets Surge protector:

Philips SPP4153WA Home theater 8 outlets Surge protector, 4000 J, 8 AC outlet(s), Black, Grey, Metal, 78 dB, 2.4 m

Long summary description Philips SPP4153WA Home theater 8 outlets Surge protector:

Philips SPP4153WA Home theater 8 outlets Surge protector. Surge energy rating: 4000 J, AC outlets quantity: 8 AC outlet(s). Product colour: Black, Grey, Material: Metal, EMI/RFI noise filtering: 78 dB. Cable length: 2.4 m. Package width: 175 mm, Package depth: 498 mm, Package height: 114 mm. Number of products included: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.