Philips SPP1592WA PowerSquid 5 outlets Surge protector, 1080 J, 5 AC outlet(s), White, 40 dB, 159 mm, 470 mm
Philips SPP1592WA PowerSquid 5 outlets Surge protector. Surge energy rating: 1080 J, AC outlets quantity: 5 AC outlet(s). Product colour: White, EMI/RFI noise filtering: 40 dB. Package width: 159 mm, Package depth: 470 mm, Package height: 83 mm. Number of products included: 1 pc(s). Package weight: 0.748 kg