Philips logo

Philips SPP1591WA PowerSquid 5 outlets Surge protector

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15702
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SPP1591WA PowerSquid 5 outlets Surge protector:

Philips SPP1591WA PowerSquid 5 outlets Surge protector, 1080 J, 5 AC outlet(s), White, 40 dB, 159 mm, 470 mm

Long summary description Philips SPP1591WA PowerSquid 5 outlets Surge protector:

Philips SPP1591WA PowerSquid 5 outlets Surge protector. Surge energy rating: 1080 J, AC outlets quantity: 5 AC outlet(s). Product colour: White, EMI/RFI noise filtering: 40 dB. Package width: 159 mm, Package depth: 470 mm, Package height: 83 mm. Number of products included: 1 pc(s). Package weight: 0.748 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.