location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SPP1189WB/17 surge protector Black, Grey 7 AC outlet(s) 1.2 m

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPP1189WB/17
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPP1189WB/17
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0609585176607 show
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9056
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips SPP1189WB/17 surge protector Black, Grey 7 AC outlet(s) 1.2 m
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home theater
  • - 7 outlets
Long product name Philips SPP1189WB/17 surge protector Black, Grey 7 AC outlet(s) 1.2 m :
The long product name of Philips SPP1189WB/17 surge protector Black, Grey 7 AC outlet(s) 1.2 m. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Surge protector, MI/RFI, 7 outlets, 1.22m, 850g
More>>>
Philips SPP1189WB/17 surge protector Black, Grey 7 AC outlet(s) 1.2 m:
The official description of Philips SPP1189WB/17 surge protector Black, Grey 7 AC outlet(s) 1.2 m as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This surge protector features Advanced Surge Technology to give you the best protection for your electronic devices. Unique compact design either stands as a tower, lays flat, or be used in a wall-hugging position to save space.
Ideal for home theater
- 7 child-safe outlets
- Coax line protection
- Phone line protection
- EMI/RFI noise filtration

Dependable protection
- $200,000 connected equipment warranty
- Pure Protection
- Power blocker

Built-in convenience
- 4 ft power cord
- Protection indicator light
- Dual cord management systems
- Slide covers for child safety
- Right angle plug.

Short summary description Philips SPP1189WB/17 surge protector Black, Grey 7 AC outlet(s) 1.2 m:
This short summary of the Philips SPP1189WB/17 surge protector Black, Grey 7 AC outlet(s) 1.2 m data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SPP1189WB/17, 7 AC outlet(s), Black, Grey, 1.2 m, 112 mm, 64 mm, 401 mm

Long summary description Philips SPP1189WB/17 surge protector Black, Grey 7 AC outlet(s) 1.2 m:
This is an auto-generated long summary of Philips SPP1189WB/17 surge protector Black, Grey 7 AC outlet(s) 1.2 m based on the first three specs of the first five spec groups.

Philips SPP1189WB/17. AC outlets quantity: 7 AC outlet(s). Product colour: Black, Grey. Cable length: 1.2 m. Package width: 112 mm, Package depth: 64 mm, Package height: 401 mm. Number of products included: 1 pc(s)

Power
AC outlets quantity *
7 AC outlet(s)
Features
Product colour *
Black, Grey
EMI/RFI noise filtering
Yes
Cable management
Yes
Technical details
Gross weight (outer carton)
2.78 kg (6.13 lbs)
Gross weight (imperial)
0.85 kg (1.87 lbs)
Height outer carton (imperial)
39.1 cm (15.4")
Length outer carton (imperial)
20.3 cm (8")
Net weight (outer carton)
2.25 kg (4.96 lbs)
Tare weight outer carton (imperial)
0.531 kg (1.17 lbs)
Tare weight (imperial)
0.1 kg (0.221 lbs)
Width outer carton (imperial)
12.4 cm (4.9")
Child protection
Yes
Weight & dimensions
Cable length *
1.2 m
Indication
LED indicators
Yes
Packaging data
Packaging net weight
0.75 kg
Package width
112 mm
Packaging data
Package depth
64 mm
Package height
401 mm
Package weight
850 g
Package type
Carton
Packaging content
Number of products included
1 pc(s)
Other features
Cable (Coax) protection
Yes
Telephone line protection
Yes
Gross weight of outer carton
2.78 kg
Height (cm) outer carton
39.1 cm
Length (cm) outer carton
20.3 cm
Net weight of outer carton
2.249 kg
Packaging tare weight
0.1 kg
Quantity outer carton
3 pc(s)
Tare weight outer carton
0.53 kg
Width (cm) outer carton
12.4 cm
Depth (imperial)
6.35 cm (2.5")
Height (imperial)
40.1 cm (15.8")
Width (imperial)
11.2 cm (4.4")
Package weight
0.85 kg
Number of packages
3
Logistics data
EAN/UPC/GTIN (packaging)
6 09585 17660 7
Master (outer) case GTIN (EAN/UPC)
1 06 09585 17660 4