Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SPP1189WA/17 7AC outlet(s) 0.9m Black,Grey surge protector

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Surge protector SPP1189WA/17
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPP1189WA/17
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
0609585131897
Category
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
surge protectors
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 02 Mar 2007
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9081
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 02-03-07 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 20 Nov 2017 04:48:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips SPP1189WA/17 7AC outlet(s) 0.9m Black,Grey surge protector :
The short editorial description of Philips SPP1189WA/17 7AC outlet(s) 0.9m Black,Grey surge protector

Surge protector, 2520 J, MI/RFI, 7 outlets, 0.9m, 795g
More>>>

Philips SPP1189WA/17 7AC outlet(s) 0.9m Black,Grey surge protector:
The official marketing text of Philips SPP1189WA/17 7AC outlet(s) 0.9m Black,Grey surge protector as supplied by the manufacturer
Designed to perform and protect, this surge protector features advanced technologies to keep equipment safe from electrical surges. Power Blocker® circuitry automatically shuts down power to your system to protect against subsequent surges.
Ideal for home theater
- 7 child-safe outlets
- Coax line protection
- Phone line protection
- EMI/RFI noise filtration

Dependable protection
- $200,000 connected equipment warranty
- 15 amp circuit breaker
- Power blocker
- Pure Protection

Built-in convenience
- Heavy Duty 3ft cord
- Slide covers for child safety
- Built in cord management.
Short summary description Philips SPP1189WA/17 7AC outlet(s) 0.9m Black,Grey surge protector:
This short summary of the Philips SPP1189WA/17 7AC outlet(s) 0.9m Black,Grey surge protector data-sheet is auto-generated and uses the product title and the first six key specs.
Philips SPP1189WA/17, 2520 J, 7 AC outlet(s), 0.9 m, Black, Grey, 109 mm, 61 mm
Long summary description Philips SPP1189WA/17 7AC outlet(s) 0.9m Black,Grey surge protector :

Philips SPP1189WA/17. Surge energy rating: 2520 J, AC outlets quantity: 7 AC outlet(s). Cable length: 0.9 m. Colour of product: Black, Grey. Package width: 109 mm, Package depth: 61 mm, Package height: 401 mm. Depth (imperial): 6.1 cm (2.4"), Height (imperial): 40.1 cm (15.8"), Width (imperial): 10.9 cm (4.3")

This is an auto-generated long summary of Philips SPP1189WA/17 7AC outlet(s) 0.9m Black,Grey surge protector based on the first three specs of the first five spec groups.
Power
Surge energy rating *
A surge protector is an appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold. The surge energy rating is a measure of how much energy a surge protector can theoretically absorb in a single event, without failure.
2520 J
AC outlets quantity *
The number of sockets in the device where AC electrical power can be connected.
7 AC outlet(s)
Ports & interfaces
Cable length *
How long the cable is.
0.9 m
Technical details
EMI/RFI noise filtering
Yes
Cord management
Yes
Number of products included
The number of products that are included in the package.
1 pc(s)
Quantity
The number of products there are.
1
Gross weight (outer carton)
2.65 kg (5.84 lbs)
Gross weight (imperial)
0.795 kg (1.75 lbs)
Height outer carton (imperial)
38.9 cm (15.3")
Length outer carton (imperial)
20.1 cm (7.9")
Net weight (outer carton)
2.09 kg (4.6 lbs)
Tare weight outer carton (imperial)
0.565 kg (1.25 lbs)
Tare weight (imperial)
The weight of the container or packaging materials. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
0.0998 kg (0.22 lbs)
Width outer carton (imperial)
12.4 cm (4.9")
EAN/UPC/GTIN (packaging)
6 09585 13189 7
Child protection
Yes
Colour
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Grey
Other features
Cable (Coax) protection
Yes
Telephone line protection
Yes
Depth (imperial)
6.1 cm (2.4")
Height (imperial)
40.1 cm (15.8")
Width (imperial)
10.9 cm (4.3")
Package weight
0.795 kg
Number of packages
The number of packages e.g. software packages that there are.
3
EAN/UPC/GTIN (outer carton)
1 06 09585 13189 4
Gross weight of outer carton
2.65 kg
Height (cm) outer carton
38.9 cm
Length (cm) outer carton
20.1 cm
Net weight of outer carton
2.085 kg
Packaging tare weight
The weight of the packaging materials without content. The gross weight minus the net weight equals the tare weight. For roll stock the tare weight would be the roll wrapper and the core.
0.1 kg
Quantity outer carton
3 pc(s)
Tare weight outer carton
The weight of the outer carton. The gross weight minus the net weight equals the tare weight.
0.565 kg
Width (cm) outer carton
12.4 cm
Packaging data
Package width
The distance from one side of the packaging to the other.
109 mm
Package depth
The distance from the front to the back of the packaging.
61 mm
Package height
The distance from the top to the bottom of the packaging.
401 mm
Package weight
Weight of the packaged product.
795 g
Package type
The type of product package e.g. box.
Carton
Packaging net weight
0.695 kg
X