Philips logo

Philips SPP1188WA Slimline 10 outlets Surge protector

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9892
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips SPP1188WA Slimline 10 outlets Surge protector:

Philips SPP1188WA Slimline 10 outlets Surge protector, 4000 J, 10 AC outlet(s), Black, Grey, 58 dB, 3.66 m, 260 mm

Long summary description Philips SPP1188WA Slimline 10 outlets Surge protector:

Philips SPP1188WA Slimline 10 outlets Surge protector. Surge energy rating: 4000 J, AC outlets quantity: 10 AC outlet(s). Product colour: Black, Grey, EMI/RFI noise filtering: 58 dB. Cable length: 3.66 m. Package width: 260 mm, Package depth: 422 mm, Package height: 70 mm. Number of products included: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.