Philips logo

Philips SPP1182WA Slimline 7 outlets Surge protector

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14336
Info modified on:
14 Mar 2024, 19:34:29
Short summary description Philips SPP1182WA Slimline 7 outlets Surge protector:

Philips SPP1182WA Slimline 7 outlets Surge protector, 2520 J, 8 AC outlet(s), Black, Grey, 40 dB, 1.8 m, 197 mm

Long summary description Philips SPP1182WA Slimline 7 outlets Surge protector:

Philips SPP1182WA Slimline 7 outlets Surge protector. Surge energy rating: 2520 J, AC outlets quantity: 8 AC outlet(s). Product colour: Black, Grey, EMI/RFI noise filtering: 40 dB. Cable length: 1.8 m. Package width: 197 mm, Package depth: 451 mm, Package height: 60 mm. Number of products included: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.