Philips logo

Philips SPM4500BB USB 800 DPI Wired optical mouse

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21421
Info modified on:
21 Oct 2022, 10:36:06
Short summary description Philips SPM4500BB USB 800 DPI Wired optical mouse:

Philips SPM4500BB USB 800 DPI Wired optical mouse, 205 mm, 50 mm, 320 g, 24 cm, 205 x 240 x 50 mm, 0.32 kg

Long summary description Philips SPM4500BB USB 800 DPI Wired optical mouse:

Philips SPM4500BB USB 800 DPI Wired optical mouse. Package width: 205 mm, Package height: 50 mm, Package weight: 320 g. Package length: 24 cm, Package dimensions (WxDxH): 205 x 240 x 50 mm, Package weight: 0.32 kg. Master (outer) case width: 260 mm, Master (outer) case length: 435 mm, Master (outer) case height: 526 mm. Gross weight of outer carton: 6.6 kg, Quantity outer carton: 4 pc(s). Outer carton dimensions (W x D x H): 260 x 526 x 435 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.