Philips SPM4000SB PS2 400 DPI Wired optical mouse, Optical, PS/2, 400 DPI, Grey
Philips SPM4000SB PS2 400 DPI Wired optical mouse. Movement detection technology: Optical, Device interface: PS/2, Movement resolution: 400 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Product colour: Grey